Stackpole Electronics, Inc. Through Hole Resistors CB15JBR820

Description
820 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
820 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CB15JBR820-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CB15JBR820-ND
Through Hole Resistors CB15JBR820-ND
820 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

820 mOhms ±5% 15W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Resistors - Through Hole Resistors - 1338956-CB15JBR820 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1338956-CB15JBR820
Resistors - Through Hole Resistors 1338956-CB15JBR820
Win Source Part Number: 1338956-CB15JBR820 Category: Resistors - Through Hole Resistors Series: CB Features: Flame Proof, Moisture Resistant, Safety Package: Bulk Size / Dimension: 0.512" Square x 1.890" L (13.00mm x 48.00mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±800ppm/°C Power (Watts): 15W Composition: Wirewound Number of Terminations: 2 Resistance: 820 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 275°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1338956-CB15JBR820
Category: Resistors - Through Hole Resistors
Series: CB
Features: Flame Proof, Moisture Resistant, Safety
Package: Bulk
Size / Dimension: 0.512" Square x 1.890" L (13.00mm x 48.00mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±800ppm/°C
Power (Watts): 15W
Composition: Wirewound
Number of Terminations: 2
Resistance: 820 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 275°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Stackpole Electronics Inc

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CB15JBR820-ND 1338956-CB15JBR820
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers