Stackpole Electronics, Inc. Through Hole Resistors CB10JB470R

Description
470 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CB10JB470R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CB10JB470R-ND
Through Hole Resistors CB10JB470R-ND
470 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

470 Ohms ±5% 10W Through Hole Resistor Axial Flame Proof, Moisture Resistant, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CB10JB470R
769418-CB10JB470R
Through Hole Resistors - CB10JB470R 769418-CB10JB470R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 769418-CB10JB470R Series: CB Packaging: Bulk Operating Temperature Range: -55°C ~ 275°C Features: Flame Proof, Moisture Resistant, Safety Package: Axial Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 10W Resistance (Ohms): 470 Composition: Wirewound Number of Terminations: 2 Family Name: CB Categories: Resistors Dimension: 0.374" Square x 1.890" L (9.50mm x 48.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): PW104700JLF; SQP100JB470R; CP0010470R0JE663; MCPRW0AWJW471B00; Introduction Date: May 20, 2000 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 769418-CB10JB470R
Series: CB
Packaging: Bulk
Operating Temperature Range: -55°C ~ 275°C
Features: Flame Proof, Moisture Resistant, Safety
Package: Axial
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 10W
Resistance (Ohms): 470
Composition: Wirewound
Number of Terminations: 2
Family Name: CB
Categories: Resistors
Dimension: 0.374" Square x 1.890" L (9.50mm x 48.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): PW104700JLF; SQP100JB470R; CP0010470R0JE663; MCPRW0AWJW471B00;
Introduction Date: May 20, 2000
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number CB10JB470R-ND 769418-CB10JB470R
Product Name Through Hole Resistors Through Hole Resistors - CB10JB470R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers