Manufacturer: Stackpole Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106571-CB05YTYH110
Packaging: Tape & Reel
Tolerance: 25 %
Impedance: 11 Ω
Core Material: Ferrite
Height: 1.1 mm
Categories: Custom Parts
DC Resistance (DCR): 10 mΩ
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 1.45 mm
Max DC Current: 6 A
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106571-CB05YTYH110 |
| Product Name | Custom Parts - Custom Parts (B - D) - CB05YTYH110 |