Stackpole Electronics, Inc. Through Hole Resistors BR5FB45L0

Description
45 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Flame Proof, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet
Description
45 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Flame Proof, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-BR5FB45L0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-BR5FB45L0-ND
Through Hole Resistors 738-BR5FB45L0-ND
45 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Flame Proof, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Metal Element

45 mOhms ±1% 5W Through Hole Resistor Radial Current Sense, Flame Proof, Moisture Resistant, Non-Inductive, Pulse Withstanding, Safety Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-BR5FB45L0-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0450 ohms
Unlock Full Specs
to access all available technical data