Stackpole Electronics, Inc. Resistors - Through Hole Resistors ASRM2JA470R

Description
Win Source Part Number: 1348784-ASRM2JA470R Category: Resistors - Through Hole Resistors Series: ASRM Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.197" Dia x 0.591" L (5.00mm x 15.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: 0/ -1800ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet
Description
Win Source Part Number: 1348784-ASRM2JA470R Category: Resistors - Through Hole Resistors Series: ASRM Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.197" Dia x 0.591" L (5.00mm x 15.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: 0/ -1800ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1348784-ASRM2JA470R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1348784-ASRM2JA470R
Resistors - Through Hole Resistors 1348784-ASRM2JA470R
Win Source Part Number: 1348784-ASRM2JA470R Category: Resistors - Through Hole Resistors Series: ASRM Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT) Tape & Box (TB) Size / Dimension: 0.197" Dia x 0.591" L (5.00mm x 15.00mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: 0/ -1800ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Stackpole Electronics Inc

Win Source Part Number: 1348784-ASRM2JA470R
Category: Resistors - Through Hole Resistors
Series: ASRM
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT) Tape & Box (TB)
Size / Dimension: 0.197" Dia x 0.591" L (5.00mm x 15.00mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: 0/ -1800ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Stackpole Electronics Inc

Buy Now Datasheet
Through Hole Resistors - 738-ASRM2JA470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM2JA470RCT-ND
Through Hole Resistors 738-ASRM2JA470RCT-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 738-ASRM2JA470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM2JA470RTB-ND
Through Hole Resistors 738-ASRM2JA470RTB-ND
470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

470 Ohms ±5% 2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1348784-ASRM2JA470R 738-ASRM2JA470RCT-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 0.0 to -1800 ±ppm/°C -1800 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details