Stackpole Electronics, Inc. Through Hole Resistors ASRM12JA47R0

Description
RES 47 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 47 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-ASRM12JA47R0CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM12JA47R0CT-ND
Through Hole Resistors 738-ASRM12JA47R0CT-ND
RES 47 OHM 5% 1/2W AXIAL

RES 47 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-ASRM12JA47R0TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM12JA47R0TB-ND
Through Hole Resistors 738-ASRM12JA47R0TB-ND
47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

47 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-ASRM12JA47R0CT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers