Stackpole Electronics, Inc. Through Hole Resistors ASRM12JA390R

Description
RES 390 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 390 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-ASRM12JA390RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM12JA390RCT-ND
Through Hole Resistors 738-ASRM12JA390RCT-ND
RES 390 OHM 5% 1/2W AXIAL

RES 390 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-ASRM12JA390RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM12JA390RTB-ND
Through Hole Resistors 738-ASRM12JA390RTB-ND
390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

390 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-ASRM12JA390RCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details