Stackpole Electronics, Inc. Through Hole Resistors ASRM12JA220R

Description
RES 220 OHM 5% 1/2W AXIAL
Request a Quote Datasheet
Description
RES 220 OHM 5% 1/2W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 738-ASRM12JA220RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM12JA220RCT-ND
Through Hole Resistors 738-ASRM12JA220RCT-ND
RES 220 OHM 5% 1/2W AXIAL

RES 220 OHM 5% 1/2W AXIAL

Buy Now Datasheet
Through Hole Resistors - 738-ASRM12JA220RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
738-ASRM12JA220RTB-ND
Through Hole Resistors 738-ASRM12JA220RTB-ND
220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

220 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 738-ASRM12JA220RCT-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers