Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer.
Features
| Spyraflo, Inc. | |
|---|---|
| Product Category | Needle Roller Bearings |
| Product Number | PSN-250 |
| Product Name | Press-Fit-Needle-Roller-Self-Align |
| Type | Needle Roller Without Inner Drawn Cup Caged Needle Full Complement Drawn Cup Needle (optional feature) Self-aligning |
| Application | Agriculture; Sporting and Consumer Goods; Computer Peripherals |
| Design Units | Inch |
| Bore | 0.2495 to 0.2500 inch (6.337 to 6.350 mm) |
| Outside Diameter | 0.6250 inch (15.875 mm) |