Spyraflo, Inc. Press-Fit-DelrinAF-Self-Align PSD-6M-AF

Description
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
Description
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.

Suppliers

Company
Product
Description
Supplier Links
Press-Fit-DelrinAF-Self-Align - PSD-6M-AF - Spyraflo, Inc.
Peachtree City, GA, USA
Press-Fit-DelrinAF-Self-Align
PSD-6M-AF
Press-Fit-DelrinAF-Self-Align PSD-6M-AF
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer.

Features

  • The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number PSD-6M-AF
Product Name Press-Fit-DelrinAF-Self-Align
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.2370 to 0.2390 inch (6.02 to 6.07 mm)
Bearing OD 0.5000 inch (12.70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-7/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8750 inch (22.22 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1008 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details