Spyraflo, Inc. Press-Fit-Delrin-Self-Align PSD-12M

Description
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
Description
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.

Suppliers

Company
Product
Description
Supplier Links
Press-Fit-Delrin-Self-Align - PSD-12M - Spyraflo, Inc.
Peachtree City, GA, USA
Press-Fit-Delrin-Self-Align
PSD-12M
Press-Fit-Delrin-Self-Align PSD-12M
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer.

Features

  • The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number PSD-12M
Product Name Press-Fit-Delrin-Self-Align
Bushing Type Sleeve
Design Units Metric
Bearing ID 0.4736 to 0.4756 inch (12.03 to 12.08 mm)
Bearing OD 0.8110 inch (20.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-1/2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5000 inch (12.70 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 12060DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 4.7223 to 4.7244 inch (119.95 to 120.00 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details