Spyraflo, Inc. Press-Fit-Bronze-Self-Align PSB-187

Description
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
Description
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.

Suppliers

Company
Product
Description
Supplier Links
Press-Fit-Bronze-Self-Align - PSB-187 - Spyraflo, Inc.
Peachtree City, GA, USA
Press-Fit-Bronze-Self-Align
PSB-187
Press-Fit-Bronze-Self-Align PSB-187
Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer. Features The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.

Steel side frame applications requiring serviceability are also ideally suited for the press-fit retainer.

Features

  • The Press-Fit retainer takes the entire load associated with an interference installation fit without affecting the bearing ID.
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Plain Bearings and Sleeve Bearings
Product Number PSB-187
Product Name Press-Fit-Bronze-Self-Align
Bushing Type Sleeve
Bearing ID 0.1833 to 0.1888 inch (4.66 to 4.80 mm)
Bearing OD 0.5000 inch (12.70 mm)
Length 0.380 inch (9.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-7/8-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8750 inch (22.22 mm)
View Details
HPF™ PTFE Tape Liner with Fiberglass Bearing - 08 HPF - GGB
Specs
Bushing Type Sleeve
Bearing Surface PTFE Tape liner; (Lined Bearing Surface)
Body Woven Cloth Laminate with Epoxy Resin
View Details
0.501
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5010 inch (12.73 mm)
View Details