Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.
Features
| Spyraflo, Inc. | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | HF4-20M-HT |
| Product Name | House-Flange-PTFE Impregnated Bronze-Self-Align-HiTemp |
| Bearing Type | Plain |
| Mtg Configuration | 2-Bolt |
| Flange Type | Non-piloted |
| Design Units | Metric |
| Shaft Size | 0.7874 inch (20 mm) |