Spyraflo, Inc. Flange-Mount-PTFE Impregnated-Bronze-Self-Align BFM-750-P

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-PTFE Impregnated-Bronze-Self-Align - BFM-750-P - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-PTFE Impregnated-Bronze-Self-Align
BFM-750-P
Flange-Mount-PTFE Impregnated-Bronze-Self-Align BFM-750-P
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-750-P
Product Name Flange-Mount-PTFE Impregnated-Bronze-Self-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

0.626
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.6260 inch (15.9 mm)
View Details
Bearing Units - 7508851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 2-Bolt
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
View Details
4-Bolt Side Flange Mounted Bearing - FDH10G - Triangle Manufacturing Company
Triangle Manufacturing Company
Specs
Bearing Type Plain
Mtg Configuration 4-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Mounted Bearing - I-706 - Reid Supply
Specs
Mtg Configuration 2-Bolt
Design Units Inch
Shaft Size 0.6300 inch (16 mm)
View Details