Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.
Features
| Spyraflo, Inc. | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | BFM-18M-NN |
| Product Name | Flange-Mount-Needle-Roller-Non-Align |
| Bearing Type | Needle Roller |
| Mtg Configuration | 2-Bolt |
| Flange Type | Non-piloted |
| Design Units | Metric |
| Shaft Size | 0.7087 inch (18 mm) |