Spyraflo, Inc. Flange-Mount-PTFE Impregnated Bronze-Self-Align-LoTemp BFM-16M-LT

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-PTFE Impregnated Bronze-Self-Align-LoTemp - BFM-16M-LT - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-PTFE Impregnated Bronze-Self-Align-LoTemp
BFM-16M-LT
Flange-Mount-PTFE Impregnated Bronze-Self-Align-LoTemp BFM-16M-LT
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-16M-LT
Product Name Flange-Mount-PTFE Impregnated Bronze-Self-Align-LoTemp
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
0.751
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.7510 inch (19.08 mm)
View Details
Plain Type Flanged Bearing, 12mm - 80FL-12 - OILES America Corporation
Specs
Bearing Type Plain
Mtg Configuration 2-Bolt
Bearing / Housing Features Spherical or Self-aligning bearing.
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details