Spyraflo, Inc. Flange-Mount-PTFE Impregnated-Bronze-Non-Align BFM-12M-PN

Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available
Description
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Suppliers

Company
Product
Description
Supplier Links
Flange-Mount-PTFE Impregnated-Bronze-Non-Align - BFM-12M-PN - Spyraflo, Inc.
Peachtree City, GA, USA
Flange-Mount-PTFE Impregnated-Bronze-Non-Align
BFM-12M-PN
Flange-Mount-PTFE Impregnated-Bronze-Non-Align BFM-12M-PN
Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching. Features ±5° Static self-alignment option Electrically conductive Easy installation and multiple bearing choices Special flange design service High and Low Temperature options available

Flange-Mounts are widely used in applications requiring field service or applications which are not suitable for clinching.

Features

  • ±5° Static self-alignment option
  • Electrically conductive
  • Easy installation and multiple bearing choices
  • Special flange design service
  • High and Low Temperature options available
Supplier's Site

Technical Specifications

  Spyraflo, Inc.
Product Category Flange Mounted Bearings
Product Number BFM-12M-PN
Product Name Flange-Mount-PTFE Impregnated-Bronze-Non-Align
Bearing Type Plain
Mtg Configuration 2-Bolt
Flange Type Non-piloted
Design Units Metric
Shaft Size 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange mounted bearing: 6.02mm Bore, Sintered Bronze - A 7Z42MBFM06MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2370 inch (6.02 mm)
View Details
Bearing Units - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 0.7874 inch (20 mm)
Flange Width 3.5 inch (89 mm)
View Details
Four-bolt Flange Pillow Block Units - F4B Series - SKF/Global
Specs
Bearing Type Ball
Mtg Configuration 4-Bolt
Flange Type Non-piloted
View Details
2 suppliers
Flange Mount Bearings - UCF 202G5PL - AST Bearings LLC
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Flange Length / Diameter 3.03 inch (77 mm)
View Details