Waukesha Cherry-Burrell, An SPX Brand Scraped Surface Heat Exchangers Horizontal Unit Votator II®

Description
For more than 60 years, Votator scraped surface heat exchangers have been replacing slow, inefficient batching operations with more uniform, controllable and repeatable continuous processing. The Votator II incorporates the most popular features of the Thermutator and Votator lines, making it extremely easy to maintain. The Votator II and the Extra Heavy Duty Votator II replace the Thermutator and standard Votator units, and is also available as a vertical unit. Typical applications are heating and cooling cheese sauce, pudding, caramel, deboned meat, pet food, and fruit products. One-Piece Mechanical Seal Hard Faces offer more durability for longer life Fewer parts allow for easier maintenance PEEK™ Blades 100% PEEK™ - no filler or insert - provides longer life and no stress separation Can be used on any heat transfer tube, with any product at most process temperatures FDA compliant Integral Gear Motor Drive Gear drive is directly coupled to the mutator shaft eliminating the need for a secondary drive shaft and bearing block Overall length of heat exchanger is reduced by 20 - 25% Easy to maintain and self-aligning Available with up to 30 horsepower for handling the most viscous products Removable Heat Transfer Tube Can be serviced without disturbing the utility piping or the drive motor Flange bolted to the jacket on the non-driven end allows for quick removal Reliable double o-ring seal on each end eliminates the need for an expansion joint Heat Transfer Area Units are available with up to 11 sq ft of heat transfer area (6 X 84)
Datasheet
Description
For more than 60 years, Votator scraped surface heat exchangers have been replacing slow, inefficient batching operations with more uniform, controllable and repeatable continuous processing. The Votator II incorporates the most popular features of the Thermutator and Votator lines, making it extremely easy to maintain. The Votator II and the Extra Heavy Duty Votator II replace the Thermutator and standard Votator units, and is also available as a vertical unit. Typical applications are heating and cooling cheese sauce, pudding, caramel, deboned meat, pet food, and fruit products. One-Piece Mechanical Seal Hard Faces offer more durability for longer life Fewer parts allow for easier maintenance PEEK™ Blades 100% PEEK™ - no filler or insert - provides longer life and no stress separation Can be used on any heat transfer tube, with any product at most process temperatures FDA compliant Integral Gear Motor Drive Gear drive is directly coupled to the mutator shaft eliminating the need for a secondary drive shaft and bearing block Overall length of heat exchanger is reduced by 20 - 25% Easy to maintain and self-aligning Available with up to 30 horsepower for handling the most viscous products Removable Heat Transfer Tube Can be serviced without disturbing the utility piping or the drive motor Flange bolted to the jacket on the non-driven end allows for quick removal Reliable double o-ring seal on each end eliminates the need for an expansion joint Heat Transfer Area Units are available with up to 11 sq ft of heat transfer area (6 X 84)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scraped Surface Heat Exchangers Horizontal Unit - Votator II® - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Scraped Surface Heat Exchangers Horizontal Unit
Votator II®
Scraped Surface Heat Exchangers Horizontal Unit Votator II®
For more than 60 years, Votator scraped surface heat exchangers have been replacing slow, inefficient batching operations with more uniform, controllable and repeatable continuous processing. The Votator II incorporates the most popular features of the Thermutator and Votator lines, making it extremely easy to maintain. The Votator II and the Extra Heavy Duty Votator II replace the Thermutator and standard Votator units, and is also available as a vertical unit. Typical applications are heating and cooling cheese sauce, pudding, caramel, deboned meat, pet food, and fruit products. One-Piece Mechanical Seal Hard Faces offer more durability for longer life Fewer parts allow for easier maintenance PEEK™ Blades 100% PEEK™ - no filler or insert - provides longer life and no stress separation Can be used on any heat transfer tube, with any product at most process temperatures FDA compliant Integral Gear Motor Drive Gear drive is directly coupled to the mutator shaft eliminating the need for a secondary drive shaft and bearing block Overall length of heat exchanger is reduced by 20 - 25% Easy to maintain and self-aligning Available with up to 30 horsepower for handling the most viscous products Removable Heat Transfer Tube Can be serviced without disturbing the utility piping or the drive motor Flange bolted to the jacket on the non-driven end allows for quick removal Reliable double o-ring seal on each end eliminates the need for an expansion joint Heat Transfer Area Units are available with up to 11 sq ft of heat transfer area (6 X 84)

For more than 60 years, Votator scraped surface heat exchangers have been replacing slow, inefficient batching operations with more uniform, controllable and repeatable continuous processing. The Votator II incorporates the most popular features of the Thermutator and Votator lines, making it extremely easy to maintain.

The Votator II and the Extra Heavy Duty Votator II replace the Thermutator and standard Votator units, and is also available as a vertical unit.

Typical applications are heating and cooling cheese sauce, pudding, caramel, deboned meat, pet food, and fruit products.


  • One-Piece Mechanical Seal
    • Hard Faces offer more durability for longer life
    • Fewer parts allow for easier maintenance
  • PEEK™ Blades
    • 100% PEEK™ - no filler or insert - provides longer life and no stress separation
    • Can be used on any heat transfer tube, with any product at most process temperatures
    • FDA compliant
  • Integral Gear Motor Drive
    • Gear drive is directly coupled to the mutator shaft eliminating the need for a secondary drive shaft and bearing block
    • Overall length of heat exchanger is reduced by 20 - 25%
    • Easy to maintain and self-aligning
    • Available with up to 30 horsepower for handling the most viscous products
  • Removable Heat Transfer Tube
    • Can be serviced without disturbing the utility piping or the drive motor
    • Flange bolted to the jacket on the non-driven end allows for quick removal
    • Reliable double o-ring seal on each end eliminates the need for an expansion joint
  • Heat Transfer Area
    • Units are available with up to 11 sq ft of heat transfer area (6 X 84)
Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Heat Exchangers
Product Number Votator II®
Product Name Scraped Surface Heat Exchangers Horizontal Unit
Unlock Full Specs
to access all available technical data

Similar Products

Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details
Oil-air Cooler - MACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Marine; Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details