Johnson Pump, An SPX Brand TopFilter TFOV

Description
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.
Datasheet
Description
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopFilter - TFOV - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopFilter
TFOV
TopFilter TFOV
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.

TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Strainers
Product Number TFOV
Product Name TopFilter
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose
Features Integral Filter; Magnetic Inserts
Media Liquid; Slurry
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 106.00 Inch (in) Diameter (A) Gravity Strainer - 25 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582203 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/4 in bsp
Materials Bronze; Bronze
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details