Johnson Pump, An SPX Brand TopFilter TFOV/SS

Description
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.
Datasheet
Description
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TopFilter - TFOV/SS - Johnson Pump, An SPX Brand
Delavan, WI, United States
TopFilter
TFOV/SS
TopFilter TFOV/SS
TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.

TopFilter TFOV provides a cost-effective method of protecting pipeline equipment, cleaning liquids or salvaging valuable solids. Incorporated are a number of special features and optional extras. The filter is of cast construction and is supplied with one high quality stainless steel cylindrical basket. It is used in liquid handling installations where the flow can be shut off for short periods to allow the removal of the basket for cleaning.

Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Strainers
Product Number TFOV/SS
Product Name TopFilter
Strainer Style Strainer Assembly
Strainer Type Simplex Basket
Applications General Purpose
Features Integral Filter; Magnetic Inserts
Media Liquid; Slurry
Unlock Full Specs
to access all available technical data

Similar Products

Osprey™ 74.00 Inch (in) Diameter (A) Gravity Strainer - 17 - Vooner FloGard LLC
Specs
Strainer Style Strainer Assembly
Applications Chemical; Food Processing
Features Self Cleaning
View Details
Pump Strainers & Filters - 4582196 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 1/2 in bsp
Materials Bronze; Brass
View Details
Custom Automatic Scraper Strainers - ACRS L-Series - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Simplex Basket; In-line Strainers; Helical Scraper or Linear Brush
Agency Approvals ASME Sec VIII, Div. 1, U-Stamp and CRN available; NEMA 4/12, 4X, 7X
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details