Johnson Pump, An SPX Brand Bilge Alert High Water System

Description
The Bilge Alert™ system uses a patented Mirus™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures a small 26 mm wide x 64 mm long x 5 mm thick (1.04 x 2.5 x 0.2 in) which makes it very easy to mount. Detector cells are totally sealed, are never in contact with the water, will not corrode and are not affected by oil or foreign debris. Features No moving parts Totally sealed solid state electronics and field detectors No mercury No exposed sensors eliminate corrosion possibilities Unique 3-way switch disables piezo alarm while keeping warning LED lit Environmentally sensitive Meets ISO 8846
Description
The Bilge Alert™ system uses a patented Mirus™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures a small 26 mm wide x 64 mm long x 5 mm thick (1.04 x 2.5 x 0.2 in) which makes it very easy to mount. Detector cells are totally sealed, are never in contact with the water, will not corrode and are not affected by oil or foreign debris. Features No moving parts Totally sealed solid state electronics and field detectors No mercury No exposed sensors eliminate corrosion possibilities Unique 3-way switch disables piezo alarm while keeping warning LED lit Environmentally sensitive Meets ISO 8846

Suppliers

Company
Product
Description
Supplier Links
Bilge Alert - High Water System - Johnson Pump, An SPX Brand
Delavan, WI, United States
The Bilge Alert™ system uses a patented Mirus™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel. The sensor measures a small 26 mm wide x 64 mm long x 5 mm thick (1.04 x 2.5 x 0.2 in) which makes it very easy to mount. Detector cells are totally sealed, are never in contact with the water, will not corrode and are not affected by oil or foreign debris. Features No moving parts Totally sealed solid state electronics and field detectors No mercury No exposed sensors eliminate corrosion possibilities Unique 3-way switch disables piezo alarm while keeping warning LED lit Environmentally sensitive Meets ISO 8846

The Bilge Alert™ system uses a patented Mirus™ field effect detector cell, which produces a micro-electrical field that detects disruptions caused by water and fluids. When activated the sensor will trigger a 100db piezo alarm and an LED light on the control panel.
The sensor measures a small 26 mm wide x 64 mm long x 5 mm thick (1.04 x 2.5 x 0.2 in) which makes it very easy to mount. Detector cells are totally sealed, are never in contact with the water, will not corrode and are not affected by oil or foreign debris.

Features

  • No moving parts
  • Totally sealed solid state electronics and field detectors
  • No mercury
  • No exposed sensors eliminate corrosion possibilities
  • Unique 3-way switch disables piezo alarm while keeping warning LED lit
  • Environmentally sensitive
  • Meets ISO 8846
Supplier's Site

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Warning Lights
Product Number High Water System
Product Name Bilge Alert
Mounting Screw
Features Submersible
Agency Approvals ISO 8846
Visual Indicators Combination; LED Display
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Beacons - 2233888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Multiple
Color White
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Clear
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Combination; Flashing
View Details