APV, An SPX Brand DELTA VRA and VRAH Process Vales

Description
Vacuum valves DELTA VRA and DELTA VRAH are proving their reliability everywhere that requires vessel or tank protection against vacuum. The valves are manufactured using chrome nickel steel; all product-contact parts are AISI 316 series stainless steel. A proximity switch may be fitted in the actuator as a valve position feedback signal, indicating the fully open position, for use during cleaning or as a function check. Vacuum valves in the DELTA valve series can be supplied as: A suspended model, DN 100 An upright model, DN 50, DN 100, DN 150 Main advantages Precise operating accuracy Gas tight design Maintenance-free pneumatic seat lift actuator for remote function control. Feedback through proximity switch Free draining with no dead pockets Optimum cleaning facility due to ball-shaped housing No shaft guide in product chamber Cleaning of the inside of the housing is done by a special spray nozzle Operating safety is guaranteed by: Metal valve shaft Elastomer seat seal PTFE slide bearing No dripping or splashing of fluids during cleaning due to a drip tray Tank top equipment The APV tank top components serve to protect the tank against excess pressure, vacuum and overfilling. They also guarantee the free input and exit of gas during drainage and filling of the tank, and allow for CIP supply. The standard tank top arrangement compromises the safety valve DELTA SI2 at the centre of the tank top, together with the vacuum valve VTAHS and the other desired individual components.
Description
Vacuum valves DELTA VRA and DELTA VRAH are proving their reliability everywhere that requires vessel or tank protection against vacuum. The valves are manufactured using chrome nickel steel; all product-contact parts are AISI 316 series stainless steel. A proximity switch may be fitted in the actuator as a valve position feedback signal, indicating the fully open position, for use during cleaning or as a function check. Vacuum valves in the DELTA valve series can be supplied as: A suspended model, DN 100 An upright model, DN 50, DN 100, DN 150 Main advantages Precise operating accuracy Gas tight design Maintenance-free pneumatic seat lift actuator for remote function control. Feedback through proximity switch Free draining with no dead pockets Optimum cleaning facility due to ball-shaped housing No shaft guide in product chamber Cleaning of the inside of the housing is done by a special spray nozzle Operating safety is guaranteed by: Metal valve shaft Elastomer seat seal PTFE slide bearing No dripping or splashing of fluids during cleaning due to a drip tray Tank top equipment The APV tank top components serve to protect the tank against excess pressure, vacuum and overfilling. They also guarantee the free input and exit of gas during drainage and filling of the tank, and allow for CIP supply. The standard tank top arrangement compromises the safety valve DELTA SI2 at the centre of the tank top, together with the vacuum valve VTAHS and the other desired individual components.

Suppliers

Company
Product
Description
Supplier Links
DELTA VRA and VRAH Process Vales -  - APV, An SPX Brand
Goldsboro, NC, USA
DELTA VRA and VRAH Process Vales
DELTA VRA and VRAH Process Vales
Vacuum valves DELTA VRA and DELTA VRAH are proving their reliability everywhere that requires vessel or tank protection against vacuum. The valves are manufactured using chrome nickel steel; all product-contact parts are AISI 316 series stainless steel. A proximity switch may be fitted in the actuator as a valve position feedback signal, indicating the fully open position, for use during cleaning or as a function check. Vacuum valves in the DELTA valve series can be supplied as: A suspended model, DN 100 An upright model, DN 50, DN 100, DN 150 Main advantages Precise operating accuracy Gas tight design Maintenance-free pneumatic seat lift actuator for remote function control. Feedback through proximity switch Free draining with no dead pockets Optimum cleaning facility due to ball-shaped housing No shaft guide in product chamber Cleaning of the inside of the housing is done by a special spray nozzle Operating safety is guaranteed by: Metal valve shaft Elastomer seat seal PTFE slide bearing No dripping or splashing of fluids during cleaning due to a drip tray Tank top equipment The APV tank top components serve to protect the tank against excess pressure, vacuum and overfilling. They also guarantee the free input and exit of gas during drainage and filling of the tank, and allow for CIP supply. The standard tank top arrangement compromises the safety valve DELTA SI2 at the centre of the tank top, together with the vacuum valve VTAHS and the other desired individual components.

Vacuum valves DELTA VRA and DELTA VRAH are proving their reliability everywhere that requires vessel or tank protection against vacuum.
The valves are manufactured using chrome nickel steel; all product-contact parts are AISI 316 series stainless steel.
A proximity switch may be fitted in the actuator as a valve position feedback signal, indicating the fully open position, for use during cleaning or as a function check.
Vacuum valves in the DELTA valve series can be supplied as:
A suspended model, DN 100
An upright model, DN 50, DN 100, DN 150
Main advantages
Precise operating accuracy
Gas tight design
Maintenance-free pneumatic seat lift actuator for remote function control. Feedback through proximity switch
Free draining with no dead pockets
Optimum cleaning facility due to ball-shaped housing
No shaft guide in product chamber
Cleaning of the inside of the housing is done by a special spray nozzle
Operating safety is guaranteed by:
Metal valve shaft
Elastomer seat seal
PTFE slide bearing
No dripping or splashing of fluids during cleaning due to a drip tray
Tank top equipment
The APV tank top components serve to protect the tank against excess pressure, vacuum and overfilling. They also guarantee the free input and exit of gas during drainage and filling of the tank, and allow for CIP supply.
The standard tank top arrangement compromises the safety valve DELTA SI2 at the centre of the tank top, together with the vacuum valve VTAHS and the other desired individual components.

Supplier's Site

Technical Specifications

  APV, An SPX Brand
Product Category Vacuum Valves
Product Name DELTA VRA and VRAH Process Vales
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS150EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1.5 inch (38.1 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VCV Series Vacuum Check Valve - VCV-100-12 - IMI Norgren
Specs
Type Vacuum Check Valve
Port OD 0.8800 inch (22.35 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details
Air Release Valves (Clean Water) - MINIAIR ® AIS - Flomatic Valves
Specs
Port OD 0.3750 to 1 inch (9.52 to 25.4 mm)
Vacuum / Pressure Range 150 PSI
Temperature Range 150 F (65.56 C)
View Details