Johnson Pump, An SPX Brand Extra Heavy Duty Radial Blower AirV

Description
Flange Mount and Flex Mount design with double ball bearing motor, high-impact anti-shock ABS body and shaft and screws in stainless steel. Features & Benefits Flange Mount and Flex Mount design Compact design easy to install, even in tight spaces High-impact anti-shock ABS body Shaft and Screws in stainless steel Capacity range 280 m3 per hour / 163 cfm to 1000 m3 per hour / 589 cfm 12V or 24V motors Low power consumption Double ball bearing motor, designed for continuous duty
Datasheet
Description
Flange Mount and Flex Mount design with double ball bearing motor, high-impact anti-shock ABS body and shaft and screws in stainless steel. Features & Benefits Flange Mount and Flex Mount design Compact design easy to install, even in tight spaces High-impact anti-shock ABS body Shaft and Screws in stainless steel Capacity range 280 m3 per hour / 163 cfm to 1000 m3 per hour / 589 cfm 12V or 24V motors Low power consumption Double ball bearing motor, designed for continuous duty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Radial Blower - AirV - Johnson Pump, An SPX Brand
Delavan, WI, United States
Extra Heavy Duty Radial Blower
AirV
Extra Heavy Duty Radial Blower AirV
Flange Mount and Flex Mount design with double ball bearing motor, high-impact anti-shock ABS body and shaft and screws in stainless steel. Features & Benefits Flange Mount and Flex Mount design Compact design easy to install, even in tight spaces High-impact anti-shock ABS body Shaft and Screws in stainless steel Capacity range 280 m3 per hour / 163 cfm to 1000 m3 per hour / 589 cfm 12V or 24V motors Low power consumption Double ball bearing motor, designed for continuous duty

Flange Mount and Flex Mount design with double ball bearing motor, high-impact anti-shock ABS body and shaft and screws in stainless steel.

Features & Benefits

  • Flange Mount and Flex Mount design
  • Compact design easy to install, even in tight spaces
  • High-impact anti-shock ABS body
  • Shaft and Screws in stainless steel
  • Capacity range 280 m3 per hour / 163 cfm to
    1000 m3 per hour / 589 cfm
  • 12V or 24V motors
  • Low power consumption
  • Double ball bearing motor, designed for continuous duty
Supplier's Site Datasheet

Technical Specifications

  Johnson Pump, An SPX Brand
Product Category Fans and Blowers (industrial)
Product Number AirV
Product Name Extra Heavy Duty Radial Blower
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
Environment Clean; Dirty; Smoke
Features Wall
Unlock Full Specs
to access all available technical data

Similar Products

Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
Radial-Wheel Centrifugal Fan, Series 20 -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; HVAC; Ventilation; Materials Handling
Product Form Packaged
Environment Clean; Corrosive; Dirty; Dust; Smoke
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1224 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (6.01 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Extractor Fans - 8117279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 45 SCFM (76 m³/hr)
View Details