Waukesha Cherry-Burrell, An SPX Brand Pipe and Coupling 991516653

Description
COUPLING SLEEVE ID:15/16 OD:2 H:1-1/2INCH APPROX. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING SLEEVE ID:15/16 OD:2 H:1-1/2INCH APPROX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 37883563 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
37883563
Pipe and Coupling 37883563
COUPLING SLEEVE ID:15/16 OD:2 H:1-1/2INCH APPROX. FREE 2 YEAR RADWELL WARRANTY

COUPLING SLEEVE ID:15/16 OD:2 H:1-1/2INCH APPROX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 37883563
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
20mm long 303 Stainless Steel Rigid Coupling With Opposing Bores of 4 & 8mm. - A 5X 9M0408 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel; 303 Stainless Steel
Units Metric Design Arrangement
Bore 1 0.1575 inch (4 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details