Marley Engineered Products Motor 490059004

Description
FAN MOTOR, 208-240V, 1500RPM, CLOCKWISE, 6.5 X 6.8 X 5.2 . FREE 2 YEAR RADWELL WARRANTY
Description
FAN MOTOR, 208-240V, 1500RPM, CLOCKWISE, 6.5 X 6.8 X 5.2 . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 56892863 - Radwell International
Willingboro, NJ, United States
FAN MOTOR, 208-240V, 1500RPM, CLOCKWISE, 6.5 X 6.8 X 5.2 . FREE 2 YEAR RADWELL WARRANTY

FAN MOTOR, 208-240V, 1500RPM, CLOCKWISE, 6.5 X 6.8 X 5.2 . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 56892863
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - PG80 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details