Waukesha Cherry-Burrell, An SPX Brand Reducer 32090B1F61

Description
WCB ECCENTRIC REDUCER, S32-7, 1X3/4 INCH, 316L, BPE,15RA. FREE 2 YEAR RADWELL WARRANTY
Description
WCB ECCENTRIC REDUCER, S32-7, 1X3/4 INCH, 316L, BPE,15RA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 98817591 - Radwell International
Willingboro, NJ, United States
Reducer
98817591
Reducer 98817591
WCB ECCENTRIC REDUCER, S32-7, 1X3/4 INCH, 316L, BPE,15RA. FREE 2 YEAR RADWELL WARRANTY

WCB ECCENTRIC REDUCER, S32-7, 1X3/4 INCH, 316L, BPE,15RA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 98817591
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P22 Planet gear 1/4 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 4 (X : 1)
Rated Output Torque 0.8681 In-lbs (1 kg-cm)
View Details
Planetary Gearheads Series 42GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 3.6 (X : 1)
View Details
GB28 25:1 Bronze - GB28-25B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 25 (X : 1)
Rated Output Torque 44.25 In-lbs (51.02 kg-cm)
View Details