Waukesha Cherry-Burrell, An SPX Brand Reducer 3209091F61

Description
WCB REDUCER PIPE ECCENTRIC (3/4IN X 1IN) DIA 316L. FREE 2 YEAR RADWELL WARRANTY
Description
WCB REDUCER PIPE ECCENTRIC (3/4IN X 1IN) DIA 316L. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 88609203 - Radwell International
Willingboro, NJ, United States
Reducer
88609203
Reducer 88609203
WCB REDUCER PIPE ECCENTRIC (3/4IN X 1IN) DIA 316L. FREE 2 YEAR RADWELL WARRANTY

WCB REDUCER PIPE ECCENTRIC (3/4IN X 1IN) DIA 316L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 88609203
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R16 Sleeve Bearing Mini Motor Gearhead - R16-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details
GB36 35:1 Spur / 40:1 Worm Composite - GB36-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
Planetary Gearheads Series 38/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 592 (X : 1)
View Details
KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details