Sprecher + Schuh Contactor CA8-09-M22-24Z

Description
MINIATURE CONTACTOR, 9A 2NO 2NC 24VAC. FREE 2 YEAR RADWELL WARRANTY
Description
MINIATURE CONTACTOR, 9A 2NO 2NC 24VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 24906164 - Radwell International
Willingboro, NJ, United States
Contactor
24906164
Contactor 24906164
MINIATURE CONTACTOR, 9A 2NO 2NC 24VAC. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CONTACTOR, 9A 2NO 2NC 24VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24906164
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Solid State Overload/Relay - 20797656 - Radwell International
Specs
Control Voltage 6 volts
Continuous Current 10 amps
Motor Voltage 250 volts
View Details
Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details