Sprecher + Schuh Contactor CA6-630EI11-240W

Description
ELECTRICAL MOTOR CONTACTOR 630A 250VAC/DC EI. FREE 2 YEAR RADWELL WARRANTY
Description
ELECTRICAL MOTOR CONTACTOR 630A 250VAC/DC EI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 24911268 - Radwell International
Willingboro, NJ, United States
Contactor
24911268
Contactor 24911268
ELECTRICAL MOTOR CONTACTOR 630A 250VAC/DC EI. FREE 2 YEAR RADWELL WARRANTY

ELECTRICAL MOTOR CONTACTOR 630A 250VAC/DC EI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24911268
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
IEC 12 A Contactor - 100-C12EJ200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 14896999 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details