Sprecher + Schuh Contactor CA4-9-10-120

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, CA4 SERIES, NON-REVERSING, OPEN TYPE, 9AMP, 3POLE, COIL 110/120V 50/60HZ, AUXILIARY: 1NO, REPLACED BY CA8-09-10-120. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, CA4 SERIES, NON-REVERSING, OPEN TYPE, 9AMP, 3POLE, COIL 110/120V 50/60HZ, AUXILIARY: 1NO, REPLACED BY CA8-09-10-120. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 626864 - Radwell International
Willingboro, NJ, United States
Contactor
626864
Contactor 626864
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, CA4 SERIES, NON-REVERSING, OPEN TYPE, 9AMP, 3POLE, COIL 110/120V 50/60HZ, AUXILIARY: 1NO, REPLACED BY CA8-09-10-120. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, CA4 SERIES, NON-REVERSING, OPEN TYPE, 9AMP, 3POLE, COIL 110/120V 50/60HZ, AUXILIARY: 1NO, REPLACED BY CA8-09-10-120. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 626864
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-100H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09K400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 702780 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details