TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TPU9505 |
| Media | Chemical; Water |
| Flow | 10.61 to 82.16 GPH (11.15 to 86.39 ml/sec) |
| Maximum Pressure | 5 to 300 psi (3.52 to 211 m H2O) |
| Pattern | Fan |