Spraying Systems Co. TPU8001

Description
TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging.
Description
TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging.

Suppliers

Company
Product
Description
Supplier Links
TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging.

TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required.

  • Spray tip orifices are recessed to protect against damage.
  • Tips also feature unobstructed flow passages to minimize clogging.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number TPU8001
Media Chemical; Water
Flow 212 to 16.43 GPH (223 to 17.28 ml/sec)
Maximum Pressure 5 to 300 psi (3.52 to 211 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 3/8 in. Size and 4 1/3 in. Length Bore Tip|Master File - I218674 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Flow 2160 GPH (2271 ml/sec)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 1/2 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-100 - Festo Corporation
Specs
Media Air
View Details