Spraying Systems Co. TPU650025

Description
TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging.
Description
TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging.

Suppliers

Company
Product
Description
Supplier Links
TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required. Spray tip orifices are recessed to protect against damage. Tips also feature unobstructed flow passages to minimize clogging.

TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required.

  • Spray tip orifices are recessed to protect against damage.
  • Tips also feature unobstructed flow passages to minimize clogging.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number TPU650025
Media Chemical; Water
Flow 530 to 411 GPH (558 to 432 ml/sec)
Maximum Pressure 5 to 300 psi (3.52 to 211 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® Shut-Off Playpipe Single Seat|Master File - I211325 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1562 mil (39687 µm)
View Details
Mixer Nozzles - 199174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Adhesive
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Internal Mix 360° Hollow Circular Pattern -  - EXAIR
Specs
Media Ink
Application Painting; Humidification; Dust Suppression. ID of Pipe
Flow 14.7 GPH (15.46 ml/sec)
View Details