TPU flat tips feature a high impact solid stream or flat spray pattern with spray angles of 0º (solid stream) to 110º. They produce a uniform distribution of small- to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several nozzles with overlapping patterns are required.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TPU150067-SS |
| Media | Chemical; Water |
| Flow | 142 to 11.01 GPH (149 to 11.58 ml/sec) |
| Maximum Pressure | 5 to 300 psi (3.52 to 211 m H2O) |
| Pattern | Fan |