TP flat tips feature a high impact solid stream with spray angles of 0º. They produce a uniform distribution of small- to medium-sized drops.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TP0020-SS |
| Media | Chemical; Water |
| Flow | 42.43 to 424 GPH (44.61 to 446 ml/sec) |
| Maximum Pressure | 5 to 500 psi (3.52 to 352 m H2O) |
| Pattern | Stream |