Model TG-SQ UniJet full cone spray nozzles feature a solid cone-shaped spray pattern with a square impact area. The spray tips produce a uniform spray of medium- to large-sized drops across their entire spray area. They are well suited for installations requiring complete coverage of rectangular and/or square areas.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TG-SS12SQ |
| Media | Chemical; Water |
| Flow | 102 to 454 GPH (107 to 478 ml/sec) |
| Maximum Pressure | 5 to 150 psi (3.52 to 106 m H2O) |
| Pattern | Solid Cone |