Model TG-W and TH-W wide angle UniJet spray nozzles produce a uniform spray of medium to coarse drops across the entire spray area. This gives excellent results in spraying applications that require complete coverage. The wide angle spray tips feature a solid cone-shaped spray pattern with a round impact area.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TG-12W |
| Media | Chemical; Water |
| Flow | 52.71 to 184 GPH (55.42 to 193 ml/sec) |
| Maximum Pressure | 5 to 80 psi (3.52 to 56.3 m H2O) |
| Pattern | Solid Cone |