The UniJet spray tips feature a solid, cone-shaped spray pattern with a round impact area. When combined with a UniJet System, complete nozzle assemblies can include a nozzle body and tip retainer, slotted strainer, core, and orifice disc.
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | TG-1 |
| Media | Chemical; Water |
| Flow | 0.0 GPH (0.0 ml/sec) |
| Maximum Pressure | 20 to 150 psi (14.08 to 106 m H2O) |
| Pattern | Solid Cone |