Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITRON seal. Model QVVA Quick VeeJet tips offer flow rates below 1 gpm or greater at 40 psi (3.9 I/min at 3 bar)
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | QVVA-SS1508 |
| Media | Chemical; Water |
| Flow | 33.94 to 131 GPH (35.69 to 138 ml/sec) |
| Maximum Pressure | 20 to 300 psi (14.08 to 211 m H2O) |
| Pattern | Fan |