Spraying Systems Co. QUA-4015

Description
Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITRON seal. Model QUA Quick VeeJet tips provide flow rates of 1 gpm or greater at 40 psi (3.9 I/min at 3 bar).
Description
Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITRON seal. Model QUA Quick VeeJet tips provide flow rates of 1 gpm or greater at 40 psi (3.9 I/min at 3 bar).

Suppliers

Company
Product
Description
Supplier Links
Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITRON seal. Model QUA Quick VeeJet tips provide flow rates of 1 gpm or greater at 40 psi (3.9 I/min at 3 bar).

Quick VeeJet flat spray tips offer the advantages of standard VeeJet nozzles and save time with quick-connect 1/4 turn installation and automatic spray pattern alignment. Nozzles are available in brass with a Buna-N seal or in 303 stainless steel with a VITRON seal. Model QUA Quick VeeJet tips provide flow rates of 1 gpm or greater at 40 psi (3.9 I/min at 3 bar).

Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QUA-4015
Media Chemical; Water
Flow 31.82 to 246 GPH (33.46 to 259 ml/sec)
Maximum Pressure 5 to 300 psi (3.52 to 211 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Viper® 1 in. Inlet Female Single Seat Shut-Off|Master File - I211216 - Kuriyama of America, Inc.
Specs
Media Water
Application Fire
Orifice Size 1000 mil (25400 µm)
View Details
No Drip Internal Mix 360 Degree Hollow Circular Pattern Atomizing Nozzles -  - EXAIR
Specs
Media Chemical; Ink; Water
Application Painting; Product Finishes
Flow 150 GPH (158 ml/sec)
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
Air gun nozzle - ADNA-PDAD-73 - Festo Corporation
Specs
Media Air
View Details