Model QTKA Quick FloodJet spray tips are available in a wide range of sizes and feature a wide angle flat spray pattern with medium impact. The nozzles produce a uniform spray distribution of medium-sized drops
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | QTKA-40 |
| Media | Chemical; Water |
| Flow | 131 to 588 GPH (138 to 618 ml/sec) |
| Maximum Pressure | 3 to 60 psi (2.11 to 42.23 m H2O) |
| Pattern | Fan |