The Model QSTK Series Mini-Quick FloodJet spray nozzle tips feature a very small tip size designed for applications where space is limited. A female 303 Stainless Steel or brass strainer (model 12686) provides an effective means of straining out particles that are too large to pass through the nozzle orifice
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | QSTK-4 |
| Media | Chemical; Water |
| Flow | 16.97 to 58.79 GPH (17.84 to 61.82 ml/sec) |
| Maximum Pressure | 5 to 60 psi (3.52 to 42.23 m H2O) |
| Pattern | Fan |