The Model QSTK Series Mini-Quick FloodJet spray nozzle tips feature a very small tip size designed for applications where space is limited. A female 303 Stainless Steel or brass strainer (model 12686) provides an effective means of straining out particles that are too large to pass through the nozzle orifice
| Spraying Systems Co. | |
|---|---|
| Product Category | Nozzles |
| Product Number | QSTK-1 |
| Media | Chemical; Water |
| Flow | 6 to 14.7 GPH (6.31 to 15.45 ml/sec) |
| Maximum Pressure | 10 to 60 psi (7.04 to 42.23 m H2O) |
| Pattern | Fan |