Spraying Systems Co. QPTA4015

Description
ProMax Quick VeeJet flat spray nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Each tip produces a uniform and consistent tapered edge flat spray pattern for accurate coverage across the header with overlapping sprays. A unique locking design makes tip changing quick and effortless. Spray tip is automatically locked into correct alignment when installed. The tips are color-coded by flow rates for easy identification. Tip installation and removal is done by hand, without tools. Standard internal VITON® O-ring provides a positive seal between body and tip. Optional external O-ring is available for additional protection against contaminants.
Description
ProMax Quick VeeJet flat spray nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Each tip produces a uniform and consistent tapered edge flat spray pattern for accurate coverage across the header with overlapping sprays. A unique locking design makes tip changing quick and effortless. Spray tip is automatically locked into correct alignment when installed. The tips are color-coded by flow rates for easy identification. Tip installation and removal is done by hand, without tools. Standard internal VITON® O-ring provides a positive seal between body and tip. Optional external O-ring is available for additional protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
ProMax Quick VeeJet flat spray nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Each tip produces a uniform and consistent tapered edge flat spray pattern for accurate coverage across the header with overlapping sprays. A unique locking design makes tip changing quick and effortless. Spray tip is automatically locked into correct alignment when installed. The tips are color-coded by flow rates for easy identification. Tip installation and removal is done by hand, without tools. Standard internal VITON® O-ring provides a positive seal between body and tip. Optional external O-ring is available for additional protection against contaminants.

ProMax Quick VeeJet flat spray nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance.
Each tip produces a uniform and consistent tapered edge flat spray pattern for accurate coverage across the header with overlapping sprays.

  • A unique locking design makes tip changing quick and effortless.
  • Spray tip is automatically locked into correct alignment when installed.
  • The tips are color-coded by flow rates for easy identification.
  • Tip installation and removal is done by hand, without tools.
  • Standard internal VITON® O-ring provides a positive seal between body and tip.
  • Optional external O-ring is available for additional protection against contaminants.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QPTA4015
Media Chemical; Water
Flow 31.82 to 201 GPH (33.46 to 212 ml/sec)
Maximum Pressure 5 to 200 psi (3.52 to 141 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

HollowStream Cone Liquid Atomizing Nozzles - 1/2 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Spray Nozzles -  - Vortec
Specs
Media Air; Other
Application Humidification; Fogging, Atomizing
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details