Spraying Systems Co. QPHA-8W

Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.
Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required.

  • Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds.
  • Internal stop for positive spray tip alignment.
  • Each tip is equipped with a VITON seal to ensure trouble-free performance.
  • Optional external O-ring is available for additional protection against contaminants.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QPHA-8W
Media Chemical; Water
Flow 40.88 to 122 GPH (42.99 to 129 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tips - Nanogun MX Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
PowerStream Liquid Atomizing Spray Nozzles -  - EXAIR
Specs
Media Water
Application Cleaning; Cooling
Flow 9 to 79.2 GPH (9.46 to 83.28 ml/sec)
View Details