Spraying Systems Co. QPHA-5.6W

Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.
Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required.

  • Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds.
  • Internal stop for positive spray tip alignment.
  • Each tip is equipped with a VITON seal to ensure trouble-free performance.
  • Optional external O-ring is available for additional protection against contaminants.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QPHA-5.6W
Media Chemical; Water
Flow 28.62 to 85.65 GPH (30.09 to 90.06 ml/sec)
Maximum Pressure 7 to 80 psi (4.93 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

Forward Lubrication Jet, Screened -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HollowStream Cone Liquid Atomizing Nozzles - 3/8 NPT - EXAIR
Specs
Media Chemical; Water
Application Cleaning; Cooling
Maximum Pressure 250 psi (176 m H2O)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - LPZ-LD - Festo Corporation
Festo Corporation
Specs
Media Air
Temperature Range 14 to 122 F (-10 to 50 C)
Material Aluminum
View Details