Spraying Systems Co. QPHA-4.3W

Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.
Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required.

  • Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds.
  • Internal stop for positive spray tip alignment.
  • Each tip is equipped with a VITON seal to ensure trouble-free performance.
  • Optional external O-ring is available for additional protection against contaminants.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QPHA-4.3W
Media Chemical; Water
Flow 25.8 to 65.77 GPH (27.13 to 69.15 ml/sec)
Maximum Pressure 10 to 80 psi (7.04 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

187 Unscreened Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 187 mil (4750 µm)
View Details
HydroClaw® (HC) Clog-Resistant Tank Cleaning Nozzle -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 2196 to 2394 GPH (2309 to 2517 ml/sec)
View Details
Air Nozzles -  - Vortec
Specs
Media Air
Application Cleaning
Technology Hydraulic
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details