Spraying Systems Co. QPHA-2.8W

Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.
Description
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

Suppliers

Company
Product
Description
Supplier Links
ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required. Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds. Internal stop for positive spray tip alignment. Each tip is equipped with a VITON seal to ensure trouble-free performance. Optional external O-ring is available for additional protection against contaminants.

ProMax Quick FullJet nozzles are molded of a glass-reinforced, engineering grade of polypropylene that combines exceptional durability with chemical resistance. Quick-connect design makes tip changing quick and easy. No tools are required.

  • Spray tips are color-coded by flow rate for easy identification. Spray tip changeout is accomplished in seconds.
  • Internal stop for positive spray tip alignment.
  • Each tip is equipped with a VITON seal to ensure trouble-free performance.
  • Optional external O-ring is available for additional protection against contaminants.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QPHA-2.8W
Media Chemical; Water
Flow 16.8 to 42.83 GPH (17.67 to 45.03 ml/sec)
Maximum Pressure 10 to 80 psi (7.04 to 56.3 m H2O)
Pattern Solid Cone
Unlock Full Specs
to access all available technical data

Similar Products

343 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 343 mil (8712 µm)
View Details
TW Stationary Tank Washing Nozzle -  - EXAIR
Specs
Media Water
Application Cleaning
Flow 360 to 1446 GPH (379 to 1520 ml/sec)
View Details
Dispensing Nozzle -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Air gun nozzle - ADNA-PDAD-09 - Festo Corporation
Specs
Media Air
Material Brass
View Details