Spraying Systems Co. QMVV-KY11008

Description
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.
Description
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.

Suppliers

Company
Product
Description
Supplier Links
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.

ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance.
The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn.

  • Spray tips are color-coded by flow rate for easy idenfication
  • Internal stop for positive alignment of spray tip.
  • Standard internal VITON O-ring.
  • Optional external O-ring is available for additional protection against contaminants.
  • Nozzle boddies are available with 1/8" and 1/4" inlet connections.
  • Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton.
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QMVV-KY11008
Media Chemical; Water
Flow 16.97 to 100 GPH (17.84 to 106 ml/sec)
Maximum Pressure 5 to 175 psi (3.52 to 123 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Paint Spray Tip - Fine Finish - Airmix® - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fine
View Details
Flow nozzle -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Air; Fuel: Liquid; Oil; Steam; Water
Form In-line
Material Stainless
View Details
UNO Nozzle -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Media Air
Application Cleaning
Pattern Stream
View Details