Spraying Systems Co. QMVV-8002

Description
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton
Description
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton

Suppliers

Company
Product
Description
Supplier Links
ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance. The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn. Spray tips are color-coded by flow rate for easy idenfication Internal stop for positive alignment of spray tip. Standard internal VITON O-ring. Optional external O-ring is available for additional protection against contaminants. Nozzle boddies are available with 1/8" and 1/4" inlet connections. Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton

ProMax Miniature Quick VeeJet flat spray nozzles are a compact size designed for application requiring a small profile. The nozzles are molded of a chemically coupled, glass-reinforced, engineering grade of polypropylene and offer exceptional durability and chemical resistance.
The nozzle tips can be installed and removed quickly without tools by a simple 1/4 turn.

  • Spray tips are color-coded by flow rate for easy idenfication
  • Internal stop for positive alignment of spray tip.
  • Standard internal VITON O-ring.
  • Optional external O-ring is available for additional protection against contaminants.
  • Nozzle boddies are available with 1/8" and 1/4" inlet connections.
  • Spray tips and bodies are also available in KYNAR. Consult your local sales engineer for more informaiton
Supplier's Site

Technical Specifications

  Spraying Systems Co.
Product Category Nozzles
Product Number QMVV-8002
Media Chemical; Water
Flow 424 to 25.1 GPH (446 to 26.39 ml/sec)
Maximum Pressure 5 to 175 psi (3.52 to 123 m H2O)
Pattern Fan
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Airless Paint Spray Tips - TIPTOP - Sames North American Corporation
Sames North American Corporation
Specs
Media Ink
Application Painting
Pattern Fan
View Details
125 Aluminum Lubrication Jet -  - Lee Co. (The)
Specs
Orifice Size 125 mil (3175 µm)
View Details